74FCT823ATSOG -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74FCT823ATSOG
Description
BUS INTERFACE REGISTER
-
Lingto Electronic Limited
Datasheet
Description
BUS INTERFACE REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74FCT823ATSOG |
|
Product Name
|
Logic - Flip Flops |
|
Low-level Output Current (Sink)
|
48 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
54 MHz
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
5 suppliers
Output Characteristics
3-State
Propagation Delay
11.5 ns
fMAX
70 MHz
View Details