74FCT377PCTQ -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74FCT377PCTQ
Description
OCTAL D FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74FCT377PCTQ |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
5.2 ns
View Details
6 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
6 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details