Rochester Electronics Interface - Drivers, Receivers, Transceivers 74FCT240PCTPY

Description
FAST CMOS OCTAL BUFFER/LINE DRI
Datasheet
Description
FAST CMOS OCTAL BUFFER/LINE DRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 74FCT240PCTPY - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
74FCT240PCTPY
Interface - Drivers, Receivers, Transceivers 74FCT240PCTPY
FAST CMOS OCTAL BUFFER/LINE DRI

FAST CMOS OCTAL BUFFER/LINE DRI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT240PCTPY
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7002 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN / WLCSP
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-4873-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details