Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74FCT16245TPVCG4

Description
IC TXRX NON-INVERT 5.5V 48SSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16245TPVCG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT16245TPVCG4
Logic - Buffers, Drivers, Receivers, Transceivers 74FCT16245TPVCG4
IC TXRX NON-INVERT 5.5V 48SSOP

IC TXRX NON-INVERT 5.5V 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT16245TPVCG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 600 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details