Rochester Electronics Logic - Flip Flops 74FCT162374ATPVCT

Description
IC FF D-TYPE DUAL 8BIT 48SSOP
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT162374ATPVCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162374ATPVCT
Logic - Flip Flops 74FCT162374ATPVCT
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT162374ATPVCT
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details