Rochester Electronics Logic - Flip Flops 74F823SC

Description
IC FF D-TYPE SNGL 9BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 9BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F823SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F823SC
Logic - Flip Flops 74F823SC
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F823SC
Product Name Logic - Flip Flops
fMAX 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT574D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 74ACT374MSA - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers