Rochester Electronics Logic - Flip Flops 74F821SCX

Description
IC FF D-TYPE SNGL 10BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F821SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F821SCX
Logic - Flip Flops 74F821SCX
IC FF D-TYPE SNGL 10BIT 24SOP

IC FF D-TYPE SNGL 10BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F821SCX
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Flip Flops - 74AC74PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details