Rochester Electronics Logic - Flip Flops 74F378SJ

Description
D FLIP-FLOP, F/FAST SERIES TTL
Datasheet
Description
D FLIP-FLOP, F/FAST SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F378SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F378SJ
Logic - Flip Flops 74F378SJ
D FLIP-FLOP, F/FAST SERIES TTL

D FLIP-FLOP, F/FAST SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F378SJ
Product Name Logic - Flip Flops
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74AHCT74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
 - 54LS76A/BEA - Rochester Electronics
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers