Rochester Electronics Logic - Flip Flops 74F378SC

Description
D FLIP-FLOP, F/FAST SERIES TTL
Datasheet
Description
D FLIP-FLOP, F/FAST SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F378SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F378SC
Logic - Flip Flops 74F378SC
D FLIP-FLOP, F/FAST SERIES TTL

D FLIP-FLOP, F/FAST SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F378SC
Product Name Logic - Flip Flops
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74DC/S470,1 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Flip Flops - 74ABT16374CSSC - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers