Rochester Electronics Logic - Flip Flops 74F374PC

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F374PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F374PC
Logic - Flip Flops 74F374PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Logic - Flip Flops - 74F374PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F374PC
Logic - Flip Flops 74F374PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74F374PC 74F374PC
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers
Flip Flops - 74ALVCH16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers