Rochester Electronics Logic - Logic - Flip Flops - 74F175DC 74F175DC

Description
74F175 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16
Request a Quote Datasheet
Description
74F175 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F175DC - Rochester Electronics
Newburyport, MA, United States
74F175 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

74F175 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F175DC
908150-74F175DC
Logic - Logic - Flip Flops - 74F175DC 908150-74F175DC
Manufacturer: Rochester Electronics Win Source Part Number: 908150-74F175DC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 908150-74F175DC
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74F175DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F175DC
Integrated Circuits (ICs) - Logic - Flip Flops 74F175DC
F/FAST SERIES, 1 FUNC, POSITIVE

F/FAST SERIES, 1 FUNC, POSITIVE

Supplier's Site
Flip Flops - 74F175DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175DC
Flip Flops 74F175DC
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Logic - Flip Flops - 74F175DC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F175DC
Logic - Flip Flops 74F175DC
F/FAST SERIES, 1 FUNC, POSITIVE

F/FAST SERIES, 1 FUNC, POSITIVE

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74F175DC 908150-74F175DC 74F175DC 74F175DC 74F175DC
Product Name Logic - Logic - Flip Flops - 74F175DC Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F399/BEA - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
4 suppliers
Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details