74F113SJX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74F113SJX
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74F113SJX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
105 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Triggering
Positive-edge Triggered
Package Type
DIP; DIP20
Logic Family
CMOS; FCT
View Details
3 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers