Rochester Electronics Logic - Flip Flops 74AUP1G79GX,125

Description
NEXPERIA 74AUP1G79GX - D FLIP-FL
Datasheet
Description
NEXPERIA 74AUP1G79GX - D FLIP-FL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AUP1G79GX,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G79GX,125
Logic - Flip Flops 74AUP1G79GX,125
NEXPERIA 74AUP1G79GX - D FLIP-FL

NEXPERIA 74AUP1G79GX - D FLIP-FL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AUP1G79GX,125
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3455-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details