Rochester Electronics Logic - Flip Flops 74ALVCH32374BFG

Description
IC FF D-TYPE QUAD 8BIT 96CABGA
Datasheet
Description
IC FF D-TYPE QUAD 8BIT 96CABGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ALVCH32374BFG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH32374BFG
Logic - Flip Flops 74ALVCH32374BFG
IC FF D-TYPE QUAD 8BIT 96CABGA

IC FF D-TYPE QUAD 8BIT 96CABGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ALVCH32374BFG
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details