Rochester Electronics Logic - Logic - Flip Flops - 74ALVCH162820PAG 74ALVCH162820PAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 908093-74ALVCH162820 PAG Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width) Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 908093-74ALVCH162820 PAG Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width) Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ALVCH162820PAG
908093-74ALVCH162820PAG
Logic - Logic - Flip Flops - 74ALVCH162820PAG 908093-74ALVCH162820PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 908093-74ALVCH162820 PAG Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width) Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8542.39.0001

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 908093-74ALVCH162820PAG
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Package: Tube
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 35
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 74ALVCH162820PAG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH162820PAG
Logic - Flip Flops 74ALVCH162820PAG
IC FF D-TYPE SNGL 10BIT 56TSSOP

IC FF D-TYPE SNGL 10BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 908093-74ALVCH162820PAG 74ALVCH162820PAG
Product Name Logic - Logic - Flip Flops - 74ALVCH162820PAG Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DP,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details