Rochester Electronics Logic - Flip Flops 74AHC574D,112

Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AHC574D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC574D,112
Logic - Flip Flops 74AHC574D,112
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Logic - Flip Flops - 74AHC574D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC574D,112
Logic - Flip Flops 74AHC574D,112
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AHC574D,112
Product Name Logic - Flip Flops
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Flip Flops - 1727-6431-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
6 suppliers
Logic - Flip Flops - 74AC74SJX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details