Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ240SJX

Description
IC BUFFER INVERT 5.5V 20SOP
Datasheet
Description
IC BUFFER INVERT 5.5V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ240SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ACTQ240SJX
Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ240SJX
IC BUFFER INVERT 5.5V 20SOP

IC BUFFER INVERT 5.5V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ACTQ240SJX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 32R1606AR4CVT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details