Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ABT244D,602

Description
IC BUFFER NON-INVERT 5.5V 20SO
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT244D,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT244D,602
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT244D,602
IC BUFFER NON-INVERT 5.5V 20SO

IC BUFFER NON-INVERT 5.5V 20SO

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT244D,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT244D,602
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT244D,602
NEXPERIA 74ABT244D - BUS DRIVER,

NEXPERIA 74ABT244D - BUS DRIVER,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT244D,602
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32283-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers