Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 7406PC 7406PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 857144-7406PC Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 857144-7406PC Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 7406PC - 857144-7406PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 7406PC
857144-7406PC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 7406PC 857144-7406PC
Manufacturer: National Semiconductor Win Source Part Number: 857144-7406PC Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 857144-7406PC
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 7406PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
7406PC
Logic - Gates and Inverters - Multi-Function, Configurable 7406PC
INVERTER

INVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 857144-7406PC 7406PC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 7406PC Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
Logic Gates - 7512828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers