Rochester Electronics Memory - SRAM - 71V432S7PF 71V432S7PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857103-71V432S7PF Features: Memory IC 7 ns Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857103-71V432S7PF Features: Memory IC 7 ns Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V432S7PF - 857103-71V432S7PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V432S7PF
857103-71V432S7PF
Memory - SRAM - 71V432S7PF 857103-71V432S7PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857103-71V432S7PF Features: Memory IC 7 ns Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 857103-71V432S7PF
Features: Memory IC 7 ns
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 857103-71V432S7PF 71V432S7PF
Product Name Memory - SRAM - 71V432S7PF Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 586228-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details