Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK242-4-TB-E 2SK242-4-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855394-2SK242-4-TB-E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855394-2SK242-4-TB-E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK242-4-TB-E - 855394-2SK242-4-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK242-4-TB-E
855394-2SK242-4-TB-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK242-4-TB-E 855394-2SK242-4-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 855394-2SK242-4-TB-E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 855394-2SK242-4-TB-E
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855394-2SK242-4-TB-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK242-4-TB-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers