The 2SK1968-E is a silicon N-channel MOSFET designed for high-speed power switching applications, such as switching regulators. It is packaged in a TO-3P case (RENESAS package code PRSS0004ZE-A), with approximate dimensions of 15.6 mm in length and a mass of 5.0 g. The device features low on-resistance, high-speed switching, and no secondary breakdown. It is shipped in a box containing 360 pieces per tube.
Manufacturer: Renesas Electronics America
Win Source Part Number: 876272-2SK1968-E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 876272-2SK1968-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1968-E |
| Package Type | SOT3 |