Rochester Electronics Specialized ICs - 2SD1904S-E 2SD1904S-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855295-2SD1904S-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855295-2SD1904S-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 2SD1904S-E - 855295-2SD1904S-E - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - 2SD1904S-E
855295-2SD1904S-E
Specialized ICs - 2SD1904S-E 855295-2SD1904S-E
Manufacturer: ON Semiconductor Win Source Part Number: 855295-2SD1904S-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 855295-2SD1904S-E
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 855295-2SD1904S-E
Product Name Specialized ICs - 2SD1904S-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers