The 2SD1247 is a PNP silicon transistor designed for large-current driving applications such as power supplies, relay drivers, and lamp drivers. It is housed in a 3-pin package measuring 5.8 mm × 4.7 mm × 6.0 mm. The device has a collector-to-emitter
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 855268-2SD1247S-AE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855268-2SD1247S-AE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1247S-AE |
| Package Type | SOT3 |