Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SC4548D-TD-E 2SC4548D-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906369-2SC4548D-TD-E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906369-2SC4548D-TD-E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC4548 is an NPN triple diffused planar silicon transistor designed for high-voltage driver applications. It is packaged in a standard case and mounted on a ceramic board (250mm² × 0.8mm). The device has a collector-to-emitter voltage rating of 400 V, a collector current of 200 mA, and a collector dissipation of 1.3 W. It features a minimum DC current gain (hFE) of 100 at 50 mA, a gain-bandwidth product of 70 MHz, and collector-to-emitter saturation voltage of 0.6 V. The junction temperature ranges from -55°C to +150°C. The part meets RoHS compliance and is qualified under AEC-Q200 for automotive applications.

Datasheet Summary
Powered by GS/AI

The 2SC4548 is an NPN triple diffused planar silicon transistor designed for high-voltage driver applications. It is packaged in a standard case and mounted on a ceramic board (250mm² × 0.8mm). The device has a collector-to-emitter voltage rating of 400 V, a collector current of 200 mA, and a collector dissipation of 1.3 W. It features a minimum DC current gain (hFE) of 100 at 50 mA, a gain-bandwidth product of 70 MHz, and collector-to-emitter saturation voltage of 0.6 V. The junction temperature ranges from -55°C to +150°C. The part meets RoHS compliance and is qualified under AEC-Q200 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4548D-TD-E - 906369-2SC4548D-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4548D-TD-E
906369-2SC4548D-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SC4548D-TD-E 906369-2SC4548D-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 906369-2SC4548D-TD-E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 906369-2SC4548D-TD-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 906369-2SC4548D-TD-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4548D-TD-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers