The 2SC4454 is an NPN epitaxial planar silicon transistor for high-speed switching applications. It is housed in a 3-lead package with dimensions of 8.1 mm × 7.0 mm × 6.0 mm. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906368-2SC4454Q-AC
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 906368-2SC4454Q-AC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4454Q-AC |
| Package Type | SOT3 |