Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SA608F-NP-AA 2SA608F-NP-AA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855076-2SA608F-NP-AA Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855076-2SA608F-NP-AA Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA608F-NP-AA - 855076-2SA608F-NP-AA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA608F-NP-AA
855076-2SA608F-NP-AA
TRANSISTORS - Transistors (BJT) - Single - 2SA608F-NP-AA 855076-2SA608F-NP-AA
Manufacturer: ON Semiconductor Win Source Part Number: 855076-2SA608F-NP-AA Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855076-2SA608F-NP-AA
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855076-2SA608F-NP-AA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA608F-NP-AA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASTX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers