Rochester Electronics Diodes, Rectifiers - Single - 1SS119-04TJ-E 1SS119-04TJ-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854451-1SS119-04TJ-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854451-1SS119-04TJ-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS119-04TJ-E - 854451-1SS119-04TJ-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS119-04TJ-E
854451-1SS119-04TJ-E
Diodes, Rectifiers - Single - 1SS119-04TJ-E 854451-1SS119-04TJ-E
Manufacturer: Renesas Electronics America Win Source Part Number: 854451-1SS119-04TJ-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 854451-1SS119-04TJ-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 854451-1SS119-04TJ-E
Product Name Diodes, Rectifiers - Single - 1SS119-04TJ-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes-Pairs and Quads - DMF3938-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4475US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
Triple high-voltage switching diodes - BAS21AVD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers