Rochester Electronics Diodes, Rectifiers - Single - 1N5401RL 1N5401RL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905716-1N5401RL Features: Diode Standard 100 V 3A Through Hole Axial Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1200 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905716-1N5401RL Features: Diode Standard 100 V 3A Through Hole Axial Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1200 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5401RL - 905716-1N5401RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5401RL
905716-1N5401RL
Diodes, Rectifiers - Single - 1N5401RL 905716-1N5401RL
Manufacturer: ON Semiconductor Win Source Part Number: 905716-1N5401RL Features: Diode Standard 100 V 3A Through Hole Axial Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1200 HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 905716-1N5401RL
Features: Diode Standard 100 V 3A Through Hole Axial
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
HTSUS: 8541.10.0080

Buy Now Datasheet
RECTIFIER DIODE - 699-1N5401RL - Utmel Electronic Limited
Hong Kong, China
RECTIFIER DIODE
699-1N5401RL
RECTIFIER DIODE 699-1N5401RL
RECTIFIER DIODE

RECTIFIER DIODE

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diodes Diodes
Product Number 905716-1N5401RL 699-1N5401RL
Product Name Diodes, Rectifiers - Single - 1N5401RL RECTIFIER DIODE
Diode Type Diode Standard 100 V 3A Through Hole Axial Standard
Diode Applications GENERAL PURPOSE
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC101 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details