RobotWorx Panasonic VR-032 Robot

Description
Improve factory automation with the Panasonic VR-0032, an easy-to-use, versatile turnkey robotic system. The Panasonic VR-0032 is a 6-axis, versatile, rugged, industrial robot system, that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance it has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.
Description
Improve factory automation with the Panasonic VR-0032, an easy-to-use, versatile turnkey robotic system. The Panasonic VR-0032 is a 6-axis, versatile, rugged, industrial robot system, that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance it has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.

Suppliers

Company
Product
Description
Supplier Links
Panasonic VR-032 Robot -  - RobotWorx
Marion, OH, USA
Panasonic VR-032 Robot
Panasonic VR-032 Robot
Improve factory automation with the Panasonic VR-0032, an easy-to-use, versatile turnkey robotic system. The Panasonic VR-0032 is a 6-axis, versatile, rugged, industrial robot system, that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance it has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.

Improve factory automation with the Panasonic VR-0032, an easy-to-use, versatile turnkey robotic system. The Panasonic VR-0032 is a 6-axis, versatile, rugged, industrial robot system, that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance it has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Panasonic VR-032 Robot
Features Ceiling Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Stage, SpaceFAB Hexapod - SF-650 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details