RobotWorx Panasonic VR-008 Robot

Description
The 6-axis Panasonic VR-008GII is a high performance manipulator. Used for automated applications, such as MIG and TIG welding, the rugged VR-008 offers high performance and unmatched accuracy. Plasma cutting, material handling, and machine tending are ideal applications for the advanced 64-bit RISC processor. Speed and performance are guaranteed out of this industrial robot with a compact design and wide working envelope. The VR-008 features standard brakes on all six axes and a patented offset wrist design. The controller offers a 7" screen and color user-interface powered by Microsoft Windows CE. The controller can be digitally interfaced for welding applications.
Description
The 6-axis Panasonic VR-008GII is a high performance manipulator. Used for automated applications, such as MIG and TIG welding, the rugged VR-008 offers high performance and unmatched accuracy. Plasma cutting, material handling, and machine tending are ideal applications for the advanced 64-bit RISC processor. Speed and performance are guaranteed out of this industrial robot with a compact design and wide working envelope. The VR-008 features standard brakes on all six axes and a patented offset wrist design. The controller offers a 7" screen and color user-interface powered by Microsoft Windows CE. The controller can be digitally interfaced for welding applications.

Suppliers

Company
Product
Description
Supplier Links
Panasonic VR-008 Robot -  - RobotWorx
Marion, OH, USA
Panasonic VR-008 Robot
Panasonic VR-008 Robot
The 6-axis Panasonic VR-008GII is a high performance manipulator. Used for automated applications, such as MIG and TIG welding, the rugged VR-008 offers high performance and unmatched accuracy. Plasma cutting, material handling, and machine tending are ideal applications for the advanced 64-bit RISC processor. Speed and performance are guaranteed out of this industrial robot with a compact design and wide working envelope. The VR-008 features standard brakes on all six axes and a patented offset wrist design. The controller offers a 7" screen and color user-interface powered by Microsoft Windows CE. The controller can be digitally interfaced for welding applications.

The 6-axis Panasonic VR-008GII is a high performance manipulator. Used for automated applications, such as MIG and TIG welding, the rugged VR-008 offers high performance and unmatched accuracy. Plasma cutting, material handling, and machine tending are ideal applications for the advanced 64-bit RISC processor. Speed and performance are guaranteed out of this industrial robot with a compact design and wide working envelope. The VR-008 features standard brakes on all six axes and a patented offset wrist design. The controller offers a 7" screen and color user-interface powered by Microsoft Windows CE. The controller can be digitally interfaced for welding applications.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Panasonic VR-008 Robot
Features Ceiling Mount
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 8 kg (17.64 lbs)
View Details