RobotWorx Panasonic VR-004GII Robot

Description
The Panasonic VR-004GII is a 6-axis versatile, rugged industrial robot system that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance, the VR-004 has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.
Description
The Panasonic VR-004GII is a 6-axis versatile, rugged industrial robot system that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance, the VR-004 has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.

Suppliers

Company
Product
Description
Supplier Links
Panasonic VR-004GII Robot -  - RobotWorx
Marion, OH, USA
Panasonic VR-004GII Robot
Panasonic VR-004GII Robot
The Panasonic VR-004GII is a 6-axis versatile, rugged industrial robot system that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance, the VR-004 has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.

The Panasonic VR-004GII is a 6-axis versatile, rugged industrial robot system that features high performance manipulators that can be used with automated applications including the CO 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance, the VR-004 has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Panasonic VR-004GII Robot
Features Ceiling Mount; Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Hexapod Miniature Alignment Robot - H-811 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Inspection Robot; Medical / Pharmaceutical; Micromanufacturing, Tool Inspection
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details