RobotWorx Panasonic PerformArc 112s Workcell

Description
The Panasonic PerformArc 112S is a versatile industrial robot workcell capable of almost any production job. Features: VR-006G II arc welding 6-axisbsp;robot manipulator with a 1360mm reach. Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance. Exclusive Windows CE-based teach pendant provides a user-friendly interface that enhances productivity and complete offline operator training capabilities. Superior arc starts through a patented technology known as impulse arc start that saves time and increases productivity.
Description
The Panasonic PerformArc 112S is a versatile industrial robot workcell capable of almost any production job. Features: VR-006G II arc welding 6-axisbsp;robot manipulator with a 1360mm reach. Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance. Exclusive Windows CE-based teach pendant provides a user-friendly interface that enhances productivity and complete offline operator training capabilities. Superior arc starts through a patented technology known as impulse arc start that saves time and increases productivity.

Suppliers

Company
Product
Description
Supplier Links
Panasonic PerformArc 112s Workcell -  - RobotWorx
Marion, OH, USA
Panasonic PerformArc 112s Workcell
Panasonic PerformArc 112s Workcell
The Panasonic PerformArc 112S is a versatile industrial robot workcell capable of almost any production job. Features: VR-006G II arc welding 6-axisbsp;robot manipulator with a 1360mm reach. Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance. Exclusive Windows CE-based teach pendant provides a user-friendly interface that enhances productivity and complete offline operator training capabilities. Superior arc starts through a patented technology known as impulse arc start that saves time and increases productivity.

The Panasonic PerformArc 112S is a versatile industrial robot workcell capable of almost any production job.

Features:

  • VR-006G II arc welding 6-axisbsp;robot manipulator with a 1360mm reach.
  • Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance.
  • Exclusive Windows CE-based teach pendant provides a user-friendly interface that enhances productivity and complete offline operator training capabilities.
  • Superior arc starts through a patented technology known as impulse arc start that saves time and increases productivity.
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Panasonic PerformArc 112s Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details