RobotWorx Panasonic PerformArc 102s Workcell

Description
The Panasonic PerformArc 102S is a versatile industrial robot workcell that is well-suited for almost any production job. Features: VR-004G II arc welding 6-axis articulated robot manipulator with 947mm electrode reach to the center line of the sixth axis. The optional VR-006G II robot provides a 1360mm electrode reach. Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances productivity and complete offline operator training capabilities Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity Full digital technology for improved robot weld quality and lower spatter
Description
The Panasonic PerformArc 102S is a versatile industrial robot workcell that is well-suited for almost any production job. Features: VR-004G II arc welding 6-axis articulated robot manipulator with 947mm electrode reach to the center line of the sixth axis. The optional VR-006G II robot provides a 1360mm electrode reach. Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances productivity and complete offline operator training capabilities Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity Full digital technology for improved robot weld quality and lower spatter

Suppliers

Company
Product
Description
Supplier Links
Panasonic PerformArc 102s Workcell -  - RobotWorx
Marion, OH, USA
Panasonic PerformArc 102s Workcell
Panasonic PerformArc 102s Workcell
The Panasonic PerformArc 102S is a versatile industrial robot workcell that is well-suited for almost any production job. Features: VR-004G II arc welding 6-axis articulated robot manipulator with 947mm electrode reach to the center line of the sixth axis. The optional VR-006G II robot provides a 1360mm electrode reach. Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances productivity and complete offline operator training capabilities Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity Full digital technology for improved robot weld quality and lower spatter

The Panasonic PerformArc 102S is a versatile industrial robot workcell that is well-suited for almost any production job.

Features:

  • VR-004G II arc welding 6-axis articulated robot manipulator with 947mm electrode reach to the center line of the sixth axis. The optional VR-006G II robot provides a 1360mm electrode reach.
  • Fully integrated robot controller digitally interfaced with high-performance Panasonic Artificially Intelligent inverter power supply and 32-bit RISC processors for superior welding performance
  • Exclusive Windows CE-based teach pendant that provides a user-friendly interface that enhances productivity and complete offline operator training capabilities
  • Superior arc starts through a patented technology known as impulse arc start, and a flying arc start that saves time and increases productivity
  • Full digital technology for improved robot weld quality and lower spatter
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Panasonic PerformArc 102s Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Stage, SpaceFAB Hexapod - SF-307 BS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details