RobotWorx OTC E120 Workcell

Description
The DAIHEN Almega E Series Arc Cell is perfectly suited for production runs of medium to high volume.It has service access doors and the operator loads parts from outside the workcell.bsp; The DAIHEN Almega E Series Arc Cells are shipped pre-assembled to reduce installation time. All are designed with forklift pockets to allow for easy placement in your manufacturing area. Installation is quick and simple, usually accomplished in just a few hours. Higher part volume is made possible through the use of two discrete welding tables which eliminate robot idle time and the potential for unforseen maintenance cost. Each station on Model E120 features a 600 mm x 800 mm (23.6" x 31.5") table with 909 kg (2,000 lb.) payload capacity. The expanded working envelope of the E120L allows welding of larger parts. Each station on Model E120L features a 1219 mm x 914 mm (36" x 48") table with 909 kg (2,000 lb.) payload capacity. Two air actuated shutter doors keep the operator out of the work side of the system, while allowing loading and unloading of parts from the opposite side. An arc shield curtain is provided between the tables. DAIHEN, Inc. ALMEGA Arc Cell E120L is perfectly suited for production runs of medium to high volume. Standard Features Single Point of Control Protective Walls Surround the Entire Perimeter of the System Electrically Interlocked Doors Door Placement on Side of Cells Single AX Series Manipulator with 250kg/side payload capacity 609 x 914 mm work area
Description
The DAIHEN Almega E Series Arc Cell is perfectly suited for production runs of medium to high volume.It has service access doors and the operator loads parts from outside the workcell.bsp; The DAIHEN Almega E Series Arc Cells are shipped pre-assembled to reduce installation time. All are designed with forklift pockets to allow for easy placement in your manufacturing area. Installation is quick and simple, usually accomplished in just a few hours. Higher part volume is made possible through the use of two discrete welding tables which eliminate robot idle time and the potential for unforseen maintenance cost. Each station on Model E120 features a 600 mm x 800 mm (23.6" x 31.5") table with 909 kg (2,000 lb.) payload capacity. The expanded working envelope of the E120L allows welding of larger parts. Each station on Model E120L features a 1219 mm x 914 mm (36" x 48") table with 909 kg (2,000 lb.) payload capacity. Two air actuated shutter doors keep the operator out of the work side of the system, while allowing loading and unloading of parts from the opposite side. An arc shield curtain is provided between the tables. DAIHEN, Inc. ALMEGA Arc Cell E120L is perfectly suited for production runs of medium to high volume. Standard Features Single Point of Control Protective Walls Surround the Entire Perimeter of the System Electrically Interlocked Doors Door Placement on Side of Cells Single AX Series Manipulator with 250kg/side payload capacity 609 x 914 mm work area

Suppliers

Company
Product
Description
Supplier Links
OTC E120 Workcell -  - RobotWorx
Marion, OH, USA
OTC E120 Workcell
OTC E120 Workcell
The DAIHEN Almega E Series Arc Cell is perfectly suited for production runs of medium to high volume.It has service access doors and the operator loads parts from outside the workcell.bsp; The DAIHEN Almega E Series Arc Cells are shipped pre-assembled to reduce installation time. All are designed with forklift pockets to allow for easy placement in your manufacturing area. Installation is quick and simple, usually accomplished in just a few hours. Higher part volume is made possible through the use of two discrete welding tables which eliminate robot idle time and the potential for unforseen maintenance cost. Each station on Model E120 features a 600 mm x 800 mm (23.6" x 31.5") table with 909 kg (2,000 lb.) payload capacity. The expanded working envelope of the E120L allows welding of larger parts. Each station on Model E120L features a 1219 mm x 914 mm (36" x 48") table with 909 kg (2,000 lb.) payload capacity. Two air actuated shutter doors keep the operator out of the work side of the system, while allowing loading and unloading of parts from the opposite side. An arc shield curtain is provided between the tables. DAIHEN, Inc. ALMEGA Arc Cell E120L is perfectly suited for production runs of medium to high volume. Standard Features Single Point of Control Protective Walls Surround the Entire Perimeter of the System Electrically Interlocked Doors Door Placement on Side of Cells Single AX Series Manipulator with 250kg/side payload capacity 609 x 914 mm work area

The DAIHEN Almega E Series Arc Cell is perfectly suited for production runs of medium to high volume.It has service access doors and the operator loads parts from outside the workcell.bsp; The DAIHEN Almega E Series Arc Cells are shipped pre-assembled to reduce installation time. All are designed with forklift pockets to allow for easy placement in your manufacturing area. Installation is quick and simple, usually accomplished in just a few hours. Higher part volume is made possible through the use of two discrete welding tables which eliminate robot idle time and the potential for unforseen maintenance cost. Each station on Model E120 features a 600 mm x 800 mm (23.6" x 31.5") table with 909 kg (2,000 lb.) payload capacity. The expanded working envelope of the E120L allows welding of larger parts. Each station on Model E120L features a 1219 mm x 914 mm (36" x 48") table with 909 kg (2,000 lb.) payload capacity. Two air actuated shutter doors keep the operator out of the work side of the system, while allowing loading and unloading of parts from the opposite side. An arc shield curtain is provided between the tables. DAIHEN, Inc. ALMEGA Arc Cell E120L is perfectly suited for production runs of medium to high volume. Standard Features

  • Single Point of Control
  • Protective Walls Surround the Entire Perimeter of the System
  • Electrically Interlocked Doors
  • Door Placement on Side of Cells
  • Single AX Series Manipulator with 250kg/side payload capacity
  • 609 x 914 mm work area
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name OTC E120 Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Hexapod - H-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Precision Assembly, Astronomy, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 16 kg (35.28 lbs)
View Details