RobotWorx Motoman UP500 Robot

Description
Compare Motoman Controllers The Motoman UP500 robot provides a powerful solution for your automation needs.bsp; It features a heavy payload of 500 kg and a long reach of 2,542 mm to provide a versatile approach to industrial applications. The UP500 features parallel-link construction for strength, rigidity, and stabilization of high moment/inertia loads. Heavy-duty bearings provide smooth arm rotation. The patented multiple robot control allows the Motoman UP500 robot to position large parts for processing by other robots. This "jigless" processing is the ultimate form of flexible automation.bsp; Up to four robots can be controlled simultaneously by the advanced XRC 2001 controller. UP500 Features & Options RIA R15.06 (1999) compliant Full 6-axis capability provides high flexibility Ideal for heavy part handling and jigless processing IP67 wrist rating High reliability - 52,000 hours MTBF 0.5 mm repeatability
Description
Compare Motoman Controllers The Motoman UP500 robot provides a powerful solution for your automation needs.bsp; It features a heavy payload of 500 kg and a long reach of 2,542 mm to provide a versatile approach to industrial applications. The UP500 features parallel-link construction for strength, rigidity, and stabilization of high moment/inertia loads. Heavy-duty bearings provide smooth arm rotation. The patented multiple robot control allows the Motoman UP500 robot to position large parts for processing by other robots. This "jigless" processing is the ultimate form of flexible automation.bsp; Up to four robots can be controlled simultaneously by the advanced XRC 2001 controller. UP500 Features & Options RIA R15.06 (1999) compliant Full 6-axis capability provides high flexibility Ideal for heavy part handling and jigless processing IP67 wrist rating High reliability - 52,000 hours MTBF 0.5 mm repeatability

Suppliers

Company
Product
Description
Supplier Links
Motoman UP500 Robot -  - RobotWorx
Marion, OH, USA
Motoman UP500 Robot
Motoman UP500 Robot
Compare Motoman Controllers The Motoman UP500 robot provides a powerful solution for your automation needs.bsp; It features a heavy payload of 500 kg and a long reach of 2,542 mm to provide a versatile approach to industrial applications. The UP500 features parallel-link construction for strength, rigidity, and stabilization of high moment/inertia loads. Heavy-duty bearings provide smooth arm rotation. The patented multiple robot control allows the Motoman UP500 robot to position large parts for processing by other robots. This "jigless" processing is the ultimate form of flexible automation.bsp; Up to four robots can be controlled simultaneously by the advanced XRC 2001 controller. UP500 Features & Options RIA R15.06 (1999) compliant Full 6-axis capability provides high flexibility Ideal for heavy part handling and jigless processing IP67 wrist rating High reliability - 52,000 hours MTBF 0.5 mm repeatability

Compare Motoman Controllers The Motoman UP500 robot provides a powerful solution for your automation needs.bsp; It features a heavy payload of 500 kg and a long reach of 2,542 mm to provide a versatile approach to industrial applications. The UP500 features parallel-link construction for strength, rigidity, and stabilization of high moment/inertia loads. Heavy-duty bearings provide smooth arm rotation. The patented multiple robot control allows the Motoman UP500 robot to position large parts for processing by other robots. This "jigless" processing is the ultimate form of flexible automation.bsp; Up to four robots can be controlled simultaneously by the advanced XRC 2001 controller.

UP500 Features & Options

  • RIA R15.06 (1999) compliant
  • Full 6-axis capability provides high flexibility
  • Ideal for heavy part handling and jigless processing
  • IP67 wrist rating
  • High reliability - 52,000 hours MTBF
  • 0.5 mm repeatability
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman UP500 Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details