RobotWorx Motoman UP165 Robot

Description
Compare Motoman Controllers The Motoman UP165 sets the standard for versatility in the large robot marketplace. This high-speed robot offers minimal footprint and superior performance in both spot welding and heavy payload handling applications. The UP165 features a 2,650 mm (104.3") reach. The work envelope extends behind the body, allowing tools to be placed at the back, providing easy access to weld guns for maintenance. The UP165's powerful design, together with Motoman's patented multiple robot controller, allows the robot to be used as a 6-axis part positioner to achieve unmatched flexibility. UP165 Features & Options Full 6-axis capability provides high flexibility Advanced Sigma motors provide powerful, slim design Wide working envelope: 2,650mm (104.3")reach Application-specific software
Description
Compare Motoman Controllers The Motoman UP165 sets the standard for versatility in the large robot marketplace. This high-speed robot offers minimal footprint and superior performance in both spot welding and heavy payload handling applications. The UP165 features a 2,650 mm (104.3") reach. The work envelope extends behind the body, allowing tools to be placed at the back, providing easy access to weld guns for maintenance. The UP165's powerful design, together with Motoman's patented multiple robot controller, allows the robot to be used as a 6-axis part positioner to achieve unmatched flexibility. UP165 Features & Options Full 6-axis capability provides high flexibility Advanced Sigma motors provide powerful, slim design Wide working envelope: 2,650mm (104.3")reach Application-specific software

Suppliers

Company
Product
Description
Supplier Links
Motoman UP165 Robot -  - RobotWorx
Marion, OH, USA
Motoman UP165 Robot
Motoman UP165 Robot
Compare Motoman Controllers The Motoman UP165 sets the standard for versatility in the large robot marketplace. This high-speed robot offers minimal footprint and superior performance in both spot welding and heavy payload handling applications. The UP165 features a 2,650 mm (104.3") reach. The work envelope extends behind the body, allowing tools to be placed at the back, providing easy access to weld guns for maintenance. The UP165's powerful design, together with Motoman's patented multiple robot controller, allows the robot to be used as a 6-axis part positioner to achieve unmatched flexibility. UP165 Features & Options Full 6-axis capability provides high flexibility Advanced Sigma motors provide powerful, slim design Wide working envelope: 2,650mm (104.3")reach Application-specific software

Compare Motoman Controllers The Motoman UP165 sets the standard for versatility in the large robot marketplace. This high-speed robot offers minimal footprint and superior performance in both spot welding and heavy payload handling applications. The UP165 features a 2,650 mm (104.3") reach. The work envelope extends behind the body, allowing tools to be placed at the back, providing easy access to weld guns for maintenance. The UP165's powerful design, together with Motoman's patented multiple robot controller, allows the robot to be used as a 6-axis part positioner to achieve unmatched flexibility.

UP165 Features & Options

  • Full 6-axis capability provides high flexibility
  • Advanced Sigma motors provide powerful, slim design
  • Wide working envelope: 2,650mm (104.3")reach
  • Application-specific software
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman UP165 Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details