RobotWorx Motoman HP5 Robot

Description
The Motoman HP5 is a compact, extra high-speed robot that does not require a large installation space. This machine is similar to the HP3, but features the higher payload of 5 kg. The HP5 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending. Due to its small footprint, the Motoman HP5 can be floor, wall, or ceiling-mounted. The compact design and built-in collision avoidance features with multiple robot control allow up to four robots to be used together to maximize productivity while reducing overall floorspace requirements. Multiple robot control simplifies programming and eliminates cable interference. The HP5 takes advantage of the advanced NX100 controller. The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture. The 5kg payload and MotoSim simulation software add to the advantages of the HP5, which has the highest speed in its class.
Description
The Motoman HP5 is a compact, extra high-speed robot that does not require a large installation space. This machine is similar to the HP3, but features the higher payload of 5 kg. The HP5 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending. Due to its small footprint, the Motoman HP5 can be floor, wall, or ceiling-mounted. The compact design and built-in collision avoidance features with multiple robot control allow up to four robots to be used together to maximize productivity while reducing overall floorspace requirements. Multiple robot control simplifies programming and eliminates cable interference. The HP5 takes advantage of the advanced NX100 controller. The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture. The 5kg payload and MotoSim simulation software add to the advantages of the HP5, which has the highest speed in its class.

Suppliers

Company
Product
Description
Supplier Links
Motoman HP5 Robot -  - RobotWorx
Marion, OH, USA
Motoman HP5 Robot
Motoman HP5 Robot
The Motoman HP5 is a compact, extra high-speed robot that does not require a large installation space. This machine is similar to the HP3, but features the higher payload of 5 kg. The HP5 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending. Due to its small footprint, the Motoman HP5 can be floor, wall, or ceiling-mounted. The compact design and built-in collision avoidance features with multiple robot control allow up to four robots to be used together to maximize productivity while reducing overall floorspace requirements. Multiple robot control simplifies programming and eliminates cable interference. The HP5 takes advantage of the advanced NX100 controller. The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture. The 5kg payload and MotoSim simulation software add to the advantages of the HP5, which has the highest speed in its class.

The Motoman HP5 is a compact, extra high-speed robot that does not require a large installation space. This machine is similar to the HP3, but features the higher payload of 5 kg. The HP5 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending. Due to its small footprint, the Motoman HP5 can be floor, wall, or ceiling-mounted. The compact design and built-in collision avoidance features with multiple robot control allow up to four robots to be used together to maximize productivity while reducing overall floorspace requirements. Multiple robot control simplifies programming and eliminates cable interference. The HP5 takes advantage of the advanced NX100 controller. The NX100 high-performance controller features the easy-to-use INFORM II programming language and robust PC architecture. The 5kg payload and MotoSim simulation software add to the advantages of the HP5, which has the highest speed in its class.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman HP5 Robot
Features Ceiling Mount; Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 12 to 25 kg (26.46 to 55.12 lbs)
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details