The Motoman ES280D robot boasts an impressive 280kg maximum payload capacity. Material handling, machine tending, and jigless welding are no problem for this robot. A 2,446mm horizontal reach gives this robot a large work envelope. The slim arm design allows the Motoman ES280D robot speed in performing tasks, which reduces cycle time and improves throughput. Even with these features, repeatability and maximum motion range are still excellent. The ES280D is controlled by Motoman's DX100 controller. This controller features a Windows CE programming pendant equipped with a color touch screen for usability.
| RobotWorx | |
|---|---|
| Product Category | Robots |
| Product Name | Motoman ES280D Robot |
| Robot Type | Articulated |