RobotWorx Motoman EA1800N Robot

Description
Compare Motoman Controllers The Motoman EA1800N is the solution for arc welding large work pieces. This heavy payload manipulator is faster than most standard arc welding robots and allows for specialized sensors to be mounted near the torch. Internal cabling reduces interference and allows for better part access. bsp; The motion range of the Motoman EA1800N is expanded through thebsp;improved design of the B and T axes. A hollow upper arm optimizes the bend radius of the torch and prevents pinched and stretched cables. The higher payload of this arm allows for use in multiple applications, including dispensing and material handling. bsp; The standard EA1800 is floor-mounted, however a ceiling / wall mounting option is available on the EA1800TN for additional flexibility.
Description
Compare Motoman Controllers The Motoman EA1800N is the solution for arc welding large work pieces. This heavy payload manipulator is faster than most standard arc welding robots and allows for specialized sensors to be mounted near the torch. Internal cabling reduces interference and allows for better part access. bsp; The motion range of the Motoman EA1800N is expanded through thebsp;improved design of the B and T axes. A hollow upper arm optimizes the bend radius of the torch and prevents pinched and stretched cables. The higher payload of this arm allows for use in multiple applications, including dispensing and material handling. bsp; The standard EA1800 is floor-mounted, however a ceiling / wall mounting option is available on the EA1800TN for additional flexibility.

Suppliers

Company
Product
Description
Supplier Links
Motoman EA1800N Robot -  - RobotWorx
Marion, OH, USA
Motoman EA1800N Robot
Motoman EA1800N Robot
Compare Motoman Controllers The Motoman EA1800N is the solution for arc welding large work pieces. This heavy payload manipulator is faster than most standard arc welding robots and allows for specialized sensors to be mounted near the torch. Internal cabling reduces interference and allows for better part access. bsp; The motion range of the Motoman EA1800N is expanded through thebsp;improved design of the B and T axes. A hollow upper arm optimizes the bend radius of the torch and prevents pinched and stretched cables. The higher payload of this arm allows for use in multiple applications, including dispensing and material handling. bsp; The standard EA1800 is floor-mounted, however a ceiling / wall mounting option is available on the EA1800TN for additional flexibility.

Compare Motoman Controllers The Motoman EA1800N is the solution for arc welding large work pieces. This heavy payload manipulator is faster than most standard arc welding robots and allows for specialized sensors to be mounted near the torch. Internal cabling reduces interference and allows for better part access. bsp; The motion range of the Motoman EA1800N is expanded through thebsp;improved design of the B and T axes. A hollow upper arm optimizes the bend radius of the torch and prevents pinched and stretched cables. The higher payload of this arm allows for use in multiple applications, including dispensing and material handling. bsp; The standard EA1800 is floor-mounted, however a ceiling / wall mounting option is available on the EA1800TN for additional flexibility.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman EA1800N Robot
Robot Type Articulated
Features Ceiling Mount; Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
High-Dynamics Hexapod - H-860 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems, E.g. for Image Stabilization in Cameras and Mobile Devices; Equipment for Camera Test Systems
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details