RobotWorx Motoman DX1350D Robot

Description
Motoman's DX1350D robot offers high wrist torque and 35kg maximum payload specifically designed for use in material removal and finishing applications. With three wrist axes ranging in motion from +/- 125 degrees to +/- 360 degrees and speed from 270 degrees/second to 460 degrees/second, the Motoman DX1350D's wrist torque is well-suited for polishing, deburring, and other finishing processes and is rated highest in its class. The wrist does not require a protective jacket because it is IP67-rated. The Motoman DX1350D robot also includes an arm with exceptional reach. The arm can reach behind itself to change tooling, is extraordinarily stiff, and features 0.06mm repeatability. Each of the six axes on the robot has brakes to increase worker safety.
Description
Motoman's DX1350D robot offers high wrist torque and 35kg maximum payload specifically designed for use in material removal and finishing applications. With three wrist axes ranging in motion from +/- 125 degrees to +/- 360 degrees and speed from 270 degrees/second to 460 degrees/second, the Motoman DX1350D's wrist torque is well-suited for polishing, deburring, and other finishing processes and is rated highest in its class. The wrist does not require a protective jacket because it is IP67-rated. The Motoman DX1350D robot also includes an arm with exceptional reach. The arm can reach behind itself to change tooling, is extraordinarily stiff, and features 0.06mm repeatability. Each of the six axes on the robot has brakes to increase worker safety.

Suppliers

Company
Product
Description
Supplier Links
Motoman DX1350D Robot -  - RobotWorx
Marion, OH, USA
Motoman DX1350D Robot
Motoman DX1350D Robot
Motoman's DX1350D robot offers high wrist torque and 35kg maximum payload specifically designed for use in material removal and finishing applications. With three wrist axes ranging in motion from +/- 125 degrees to +/- 360 degrees and speed from 270 degrees/second to 460 degrees/second, the Motoman DX1350D's wrist torque is well-suited for polishing, deburring, and other finishing processes and is rated highest in its class. The wrist does not require a protective jacket because it is IP67-rated. The Motoman DX1350D robot also includes an arm with exceptional reach. The arm can reach behind itself to change tooling, is extraordinarily stiff, and features 0.06mm repeatability. Each of the six axes on the robot has brakes to increase worker safety.

Motoman's DX1350D robot offers high wrist torque and 35kg maximum payload specifically designed for use in material removal and finishing applications. With three wrist axes ranging in motion from +/- 125 degrees to +/- 360 degrees and speed from 270 degrees/second to 460 degrees/second, the Motoman DX1350D's wrist torque is well-suited for polishing, deburring, and other finishing processes and is rated highest in its class. The wrist does not require a protective jacket because it is IP67-rated. The Motoman DX1350D robot also includes an arm with exceptional reach. The arm can reach behind itself to change tooling, is extraordinarily stiff, and features 0.06mm repeatability. Each of the six axes on the robot has brakes to increase worker safety.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman DX1350D Robot
Robot Type Articulated
Features Ceiling Mount; Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details