RobotWorx Motoman ArcWorld II50 Workcell

Description
The ArcWorld II-50 series are a line of industrial-grade robotic welding cells at an economical price. A variety of workcell configurations allow for maximum customization for your application. The Motoman ArcWorld II-50 workcell handles arc welding applications at a single welding station on a large tabletop.bsp;Manual Bi-fold doors protect the operator during welding operations. The maximum part length is 1550mm and the maximum part width is 700mm. It can handle a payload up to 300kg. A similar workcell, the Motoman ArcWorld II-52, also features a manual door guard and two Motoman robot arms. The two weld stations have a maximum part size of 750mm by 700mm each. The maximum payload is also 300kg. The ArcWorld II-50 series can accommodate a range of compact arc welding robotic arms such as the UP6, SK16,bsp;SSA2000, and the MA1400. In addition to a small footprint, this workcell offers enhanced safety features, integrated welding package, and operator station. The workcell is designed to be lagged to the floor and can be shipped pre-assembled to reduce setup time. The AWII-50 model includes a single welding station with either fixed tooling (AWII-50) or a servo-driven MH-180 headstock (AWII-50S). This positioner can support a 180kg payload. Tailstocks are not needed and coordinated motion is standard. The robot can make circumferential welds in a single pass. Robot operation is interlocked with the safety doors for maximum operator safety during part loading and unloading. The dual-station AWII-52 is available with fixed tooling, while the AWII-52S features two MH-180 headstocks. This allows the operator to service one station while the robot is welding at the other station. Tooling risers are provided for the AWII-50 and AWII-52. The AWII-50 can accommodate one large tabletop and the AWII-52 can contain two smaller tabletops as an option
Description
The ArcWorld II-50 series are a line of industrial-grade robotic welding cells at an economical price. A variety of workcell configurations allow for maximum customization for your application. The Motoman ArcWorld II-50 workcell handles arc welding applications at a single welding station on a large tabletop.bsp;Manual Bi-fold doors protect the operator during welding operations. The maximum part length is 1550mm and the maximum part width is 700mm. It can handle a payload up to 300kg. A similar workcell, the Motoman ArcWorld II-52, also features a manual door guard and two Motoman robot arms. The two weld stations have a maximum part size of 750mm by 700mm each. The maximum payload is also 300kg. The ArcWorld II-50 series can accommodate a range of compact arc welding robotic arms such as the UP6, SK16,bsp;SSA2000, and the MA1400. In addition to a small footprint, this workcell offers enhanced safety features, integrated welding package, and operator station. The workcell is designed to be lagged to the floor and can be shipped pre-assembled to reduce setup time. The AWII-50 model includes a single welding station with either fixed tooling (AWII-50) or a servo-driven MH-180 headstock (AWII-50S). This positioner can support a 180kg payload. Tailstocks are not needed and coordinated motion is standard. The robot can make circumferential welds in a single pass. Robot operation is interlocked with the safety doors for maximum operator safety during part loading and unloading. The dual-station AWII-52 is available with fixed tooling, while the AWII-52S features two MH-180 headstocks. This allows the operator to service one station while the robot is welding at the other station. Tooling risers are provided for the AWII-50 and AWII-52. The AWII-50 can accommodate one large tabletop and the AWII-52 can contain two smaller tabletops as an option

Suppliers

Company
Product
Description
Supplier Links
Motoman ArcWorld II50 Workcell -  - RobotWorx
Marion, OH, USA
Motoman ArcWorld II50 Workcell
Motoman ArcWorld II50 Workcell
The ArcWorld II-50 series are a line of industrial-grade robotic welding cells at an economical price. A variety of workcell configurations allow for maximum customization for your application. The Motoman ArcWorld II-50 workcell handles arc welding applications at a single welding station on a large tabletop.bsp;Manual Bi-fold doors protect the operator during welding operations. The maximum part length is 1550mm and the maximum part width is 700mm. It can handle a payload up to 300kg. A similar workcell, the Motoman ArcWorld II-52, also features a manual door guard and two Motoman robot arms. The two weld stations have a maximum part size of 750mm by 700mm each. The maximum payload is also 300kg. The ArcWorld II-50 series can accommodate a range of compact arc welding robotic arms such as the UP6, SK16,bsp;SSA2000, and the MA1400. In addition to a small footprint, this workcell offers enhanced safety features, integrated welding package, and operator station. The workcell is designed to be lagged to the floor and can be shipped pre-assembled to reduce setup time. The AWII-50 model includes a single welding station with either fixed tooling (AWII-50) or a servo-driven MH-180 headstock (AWII-50S). This positioner can support a 180kg payload. Tailstocks are not needed and coordinated motion is standard. The robot can make circumferential welds in a single pass. Robot operation is interlocked with the safety doors for maximum operator safety during part loading and unloading. The dual-station AWII-52 is available with fixed tooling, while the AWII-52S features two MH-180 headstocks. This allows the operator to service one station while the robot is welding at the other station. Tooling risers are provided for the AWII-50 and AWII-52. The AWII-50 can accommodate one large tabletop and the AWII-52 can contain two smaller tabletops as an option

The ArcWorld II-50 series are a line of industrial-grade robotic welding cells at an economical price. A variety of workcell configurations allow for maximum customization for your application. The Motoman ArcWorld II-50 workcell handles arc welding applications at a single welding station on a large tabletop.bsp;Manual Bi-fold doors protect the operator during welding operations. The maximum part length is 1550mm and the maximum part width is 700mm. It can handle a payload up to 300kg. A similar workcell, the Motoman ArcWorld II-52, also features a manual door guard and two Motoman robot arms. The two weld stations have a maximum part size of 750mm by 700mm each. The maximum payload is also 300kg. The ArcWorld II-50 series can accommodate a range of compact arc welding robotic arms such as the UP6, SK16,bsp;SSA2000, and the MA1400. In addition to a small footprint, this workcell offers enhanced safety features, integrated welding package, and operator station. The workcell is designed to be lagged to the floor and can be shipped pre-assembled to reduce setup time. The AWII-50 model includes a single welding station with either fixed tooling (AWII-50) or a servo-driven MH-180 headstock (AWII-50S). This positioner can support a 180kg payload. Tailstocks are not needed and coordinated motion is standard. The robot can make circumferential welds in a single pass. Robot operation is interlocked with the safety doors for maximum operator safety during part loading and unloading. The dual-station AWII-52 is available with fixed tooling, while the AWII-52S features two MH-180 headstocks. This allows the operator to service one station while the robot is welding at the other station. Tooling risers are provided for the AWII-50 and AWII-52. The AWII-50 can accommodate one large tabletop and the AWII-52 can contain two smaller tabletops as an option

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Motoman ArcWorld II50 Workcell
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High-Dynamics Hexapod - H-860 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems, E.g. for Image Stabilization in Cameras and Mobile Devices; Equipment for Camera Test Systems
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details