RobotWorx Fanuc S-12 Robot

Description
The Fanuc S-12 features a large work envelope and load capacity for maximum flexibility in a wide range of high speed, medium payload processes. The double-jointed arm increases work envelope positioning flexibility. The S12 is a six-axis electric servo-driven robot that serves as an ideal solution for material handling, material removal, dispensing, machine loading and unloading, and electromechanical assembly. The S-12 offers such advantages as absolute serial encoder positioning that requires no calibration at power-up, a small footprint for tight installations, and fail-safe brakes on all axes. The low arm mass and rigid design allows precise positioning and high speeds. The Fanuc S-12 requires no modifications for upright, inverted, angle, shelf, or wall mounting. The tooling electrical and pneumatic services are internally routed to the wrist. Reliability Features: Brushless AC motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease fittings on all lubrication points for quick and easy maintenance Quick disconnect robot connecting cables
Description
The Fanuc S-12 features a large work envelope and load capacity for maximum flexibility in a wide range of high speed, medium payload processes. The double-jointed arm increases work envelope positioning flexibility. The S12 is a six-axis electric servo-driven robot that serves as an ideal solution for material handling, material removal, dispensing, machine loading and unloading, and electromechanical assembly. The S-12 offers such advantages as absolute serial encoder positioning that requires no calibration at power-up, a small footprint for tight installations, and fail-safe brakes on all axes. The low arm mass and rigid design allows precise positioning and high speeds. The Fanuc S-12 requires no modifications for upright, inverted, angle, shelf, or wall mounting. The tooling electrical and pneumatic services are internally routed to the wrist. Reliability Features: Brushless AC motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease fittings on all lubrication points for quick and easy maintenance Quick disconnect robot connecting cables

Suppliers

Company
Product
Description
Supplier Links
Fanuc S-12 Robot -  - RobotWorx
Marion, OH, USA
Fanuc S-12 Robot
Fanuc S-12 Robot
The Fanuc S-12 features a large work envelope and load capacity for maximum flexibility in a wide range of high speed, medium payload processes. The double-jointed arm increases work envelope positioning flexibility. The S12 is a six-axis electric servo-driven robot that serves as an ideal solution for material handling, material removal, dispensing, machine loading and unloading, and electromechanical assembly. The S-12 offers such advantages as absolute serial encoder positioning that requires no calibration at power-up, a small footprint for tight installations, and fail-safe brakes on all axes. The low arm mass and rigid design allows precise positioning and high speeds. The Fanuc S-12 requires no modifications for upright, inverted, angle, shelf, or wall mounting. The tooling electrical and pneumatic services are internally routed to the wrist. Reliability Features: Brushless AC motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease fittings on all lubrication points for quick and easy maintenance Quick disconnect robot connecting cables

The Fanuc S-12 features a large work envelope and load capacity for maximum flexibility in a wide range of high speed, medium payload processes. The double-jointed arm increases work envelope positioning flexibility. The S12 is a six-axis electric servo-driven robot that serves as an ideal solution for material handling, material removal, dispensing, machine loading and unloading, and electromechanical assembly. The S-12 offers such advantages as absolute serial encoder positioning that requires no calibration at power-up, a small footprint for tight installations, and fail-safe brakes on all axes. The low arm mass and rigid design allows precise positioning and high speeds. The Fanuc S-12 requires no modifications for upright, inverted, angle, shelf, or wall mounting. The tooling electrical and pneumatic services are internally routed to the wrist. Reliability Features:

  • Brushless AC motors minimize maintenance
  • Directly-coupled drives that are more reliable than belts, pulleys, or chains
  • Sealed bearings and drives
  • Hollow joint construction that extends cable life by minimizing flexing and preventing snagging
  • Dust and water resistant design
  • Grease fittings on all lubrication points for quick and easy maintenance
  • Quick disconnect robot connecting cables
Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Fanuc S-12 Robot
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details