For industrial automation jobs that require high-speed and performance, the Fanuc M-421iA industrial robot is a good choice. With its 2 axes of motion and a 50kg payload, the M-421 is an excellent assembly robotics system. Supported by the SYSTEM R-J3iB intelligent robot control system, it provides precise motion control and consistent performance. Features:
M-421iA - 2 axes of motion, 50 kg capacity.
Repeatability of +/- 0.5 mm at full speed and full payload within entire work envelope.
Large work envelope with 1855 mm horizontal reach developed around packaging applications.
Linear motion speeds up to 4200 mm/sec.
Dedicated pneumatic and electrical (8 digital inputs/8 digital outputs) connections at wrist to simplify users end-of-arm tooling design and integration.
For industrial automation jobs that require high-speed and performance, the Fanuc M-421iA industrial robot is a good choice. With its 2 axes of motion and a 50kg payload, the M-421 is an excellent assembly robotics system. Supported by the SYSTEM R-J3iB intelligent robot control system, it provides precise motion control and consistent performance. Features:
- M-421iA - 2 axes of motion, 50 kg capacity.
- Repeatability of +/- 0.5 mm at full speed and full payload within entire work envelope.
- Large work envelope with 1855 mm horizontal reach developed around packaging applications.
- Linear motion speeds up to 4200 mm/sec.
- Dedicated pneumatic and electrical (8 digital inputs/8 digital outputs) connections at wrist to simplify users end-of-arm tooling design and integration.