RobotWorx ABB IRB 360 Robot

Description
The new ABB Flexpicker, the IRB 360 Delta robot, is smarter than its predecessor, the IRB 340. In fact, the ABB IRB 360 robot has an increased payload, moves faster, and takes up less space. It is IP67K certified and easy to clean. This second generation Flexpicker robot has three models: The standard IRB 360/1 with a 1130mm work envelope and 1kg payload. The high payload IRB 360/3 with a standard reach, but 3kg payload capacity. The compact IRB 360/800 with a condensed 800mm work envelope and 1kg payload. All three IRB 360 models are available in wash down, cleanroom and stainless steel versions. The wash down robots are protected in keeping with Standard ISO class 7. The cleanroom and stainless steel cleanroom meet all ISO class 5 criteria.
Description
The new ABB Flexpicker, the IRB 360 Delta robot, is smarter than its predecessor, the IRB 340. In fact, the ABB IRB 360 robot has an increased payload, moves faster, and takes up less space. It is IP67K certified and easy to clean. This second generation Flexpicker robot has three models: The standard IRB 360/1 with a 1130mm work envelope and 1kg payload. The high payload IRB 360/3 with a standard reach, but 3kg payload capacity. The compact IRB 360/800 with a condensed 800mm work envelope and 1kg payload. All three IRB 360 models are available in wash down, cleanroom and stainless steel versions. The wash down robots are protected in keeping with Standard ISO class 7. The cleanroom and stainless steel cleanroom meet all ISO class 5 criteria.

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 360 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 360 Robot
ABB IRB 360 Robot
The new ABB Flexpicker, the IRB 360 Delta robot, is smarter than its predecessor, the IRB 340. In fact, the ABB IRB 360 robot has an increased payload, moves faster, and takes up less space. It is IP67K certified and easy to clean. This second generation Flexpicker robot has three models: The standard IRB 360/1 with a 1130mm work envelope and 1kg payload. The high payload IRB 360/3 with a standard reach, but 3kg payload capacity. The compact IRB 360/800 with a condensed 800mm work envelope and 1kg payload. All three IRB 360 models are available in wash down, cleanroom and stainless steel versions. The wash down robots are protected in keeping with Standard ISO class 7. The cleanroom and stainless steel cleanroom meet all ISO class 5 criteria.

The new ABB Flexpicker, the IRB 360 Delta robot, is smarter than its predecessor, the IRB 340. In fact, the ABB IRB 360 robot has an increased payload, moves faster, and takes up less space. It is IP67K certified and easy to clean. This second generation Flexpicker robot has three models:

  • The standard IRB 360/1 with a 1130mm work envelope and 1kg payload.
  • The high payload IRB 360/3 with a standard reach, but 3kg payload capacity.
  • The compact IRB 360/800 with a condensed 800mm work envelope and 1kg payload.

All three IRB 360 models are available in wash down, cleanroom and stainless steel versions. The wash down robots are protected in keeping with Standard ISO class 7. The cleanroom and stainless steel cleanroom meet all ISO class 5 criteria.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 360 Robot
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Hexapod - P-915KWEF - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details