RobotWorx ABB IRB 260 Robot

Description
The ABB IRB 260 is engineered to meet your reach and payload requirements while being small enough to fit into compact packing machines. It is devised for packing application optimization. The ABB IRB 260 is ideal for reliability and high production uptime. The IRB 260 will ensure short packing cycle times. Tracking performance results in excellent pick and place accuracy. The IRB 260 combines compactness and high speed for packing application optimization. The ABB IRB 260 is versatile because the robot is low on weight and height, making it adaptable into compact packing machines. With a work envelope designed for packing processes, the robot becomes the expected choice for robot automation. The robot is fully equipped with integrated air and signals all the way to the gripper. The IRB 260 is not only easy to integrate, but also extremely simple to program It is also durable in tough environments with IP 67 protection.
Description
The ABB IRB 260 is engineered to meet your reach and payload requirements while being small enough to fit into compact packing machines. It is devised for packing application optimization. The ABB IRB 260 is ideal for reliability and high production uptime. The IRB 260 will ensure short packing cycle times. Tracking performance results in excellent pick and place accuracy. The IRB 260 combines compactness and high speed for packing application optimization. The ABB IRB 260 is versatile because the robot is low on weight and height, making it adaptable into compact packing machines. With a work envelope designed for packing processes, the robot becomes the expected choice for robot automation. The robot is fully equipped with integrated air and signals all the way to the gripper. The IRB 260 is not only easy to integrate, but also extremely simple to program It is also durable in tough environments with IP 67 protection.

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 260 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 260 Robot
ABB IRB 260 Robot
The ABB IRB 260 is engineered to meet your reach and payload requirements while being small enough to fit into compact packing machines. It is devised for packing application optimization. The ABB IRB 260 is ideal for reliability and high production uptime. The IRB 260 will ensure short packing cycle times. Tracking performance results in excellent pick and place accuracy. The IRB 260 combines compactness and high speed for packing application optimization. The ABB IRB 260 is versatile because the robot is low on weight and height, making it adaptable into compact packing machines. With a work envelope designed for packing processes, the robot becomes the expected choice for robot automation. The robot is fully equipped with integrated air and signals all the way to the gripper. The IRB 260 is not only easy to integrate, but also extremely simple to program It is also durable in tough environments with IP 67 protection.

The ABB IRB 260 is engineered to meet your reach and payload requirements while being small enough to fit into compact packing machines. It is devised for packing application optimization. The ABB IRB 260 is ideal for reliability and high production uptime. The IRB 260 will ensure short packing cycle times. Tracking performance results in excellent pick and place accuracy. The IRB 260 combines compactness and high speed for packing application optimization. The ABB IRB 260 is versatile because the robot is low on weight and height, making it adaptable into compact packing machines. With a work envelope designed for packing processes, the robot becomes the expected choice for robot automation. The robot is fully equipped with integrated air and signals all the way to the gripper. The IRB 260 is not only easy to integrate, but also extremely simple to program It is also durable in tough environments with IP 67 protection.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 260 Robot
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details