RobotWorx ABB IRB 120 Robot

Description
The ABB IRB 120 is the smallest robotbsp;available in the ABB lineup. At justbsp;25kg, it manages tobsp;outperform larger counterpartsbsp;and offersbsp;features not found elsewhere. It can be mounted virtually anywhere, including on top of other machines. It is portable and easily integrated. The IRB 120 is useful in industries such as the electronic, food and beverage, solar, pharmaceutical, medical, and research areas. This compact six-axis robot can handle payload of up to 3kg. With the ability to be mounted at any angle, it is ideal for placement into tight spots. Cables are routed inside the arm to eliminate interference and ensure integration flexibility. A light aluminumbsp;body, in conjunction with powerful compact motors, gives this robot arm the ability to move with speed and precision. The IRB 120 takes advantage of the power IRC Compact controller for extreme accuracy and motion control in a smaller package. This space saving controller offers many advantages and allows for offline programming.
Description
The ABB IRB 120 is the smallest robotbsp;available in the ABB lineup. At justbsp;25kg, it manages tobsp;outperform larger counterpartsbsp;and offersbsp;features not found elsewhere. It can be mounted virtually anywhere, including on top of other machines. It is portable and easily integrated. The IRB 120 is useful in industries such as the electronic, food and beverage, solar, pharmaceutical, medical, and research areas. This compact six-axis robot can handle payload of up to 3kg. With the ability to be mounted at any angle, it is ideal for placement into tight spots. Cables are routed inside the arm to eliminate interference and ensure integration flexibility. A light aluminumbsp;body, in conjunction with powerful compact motors, gives this robot arm the ability to move with speed and precision. The IRB 120 takes advantage of the power IRC Compact controller for extreme accuracy and motion control in a smaller package. This space saving controller offers many advantages and allows for offline programming.

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 120 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 120 Robot
ABB IRB 120 Robot
The ABB IRB 120 is the smallest robotbsp;available in the ABB lineup. At justbsp;25kg, it manages tobsp;outperform larger counterpartsbsp;and offersbsp;features not found elsewhere. It can be mounted virtually anywhere, including on top of other machines. It is portable and easily integrated. The IRB 120 is useful in industries such as the electronic, food and beverage, solar, pharmaceutical, medical, and research areas. This compact six-axis robot can handle payload of up to 3kg. With the ability to be mounted at any angle, it is ideal for placement into tight spots. Cables are routed inside the arm to eliminate interference and ensure integration flexibility. A light aluminumbsp;body, in conjunction with powerful compact motors, gives this robot arm the ability to move with speed and precision. The IRB 120 takes advantage of the power IRC Compact controller for extreme accuracy and motion control in a smaller package. This space saving controller offers many advantages and allows for offline programming.

The ABB IRB 120 is the smallest robotbsp;available in the ABB lineup. At justbsp;25kg, it manages tobsp;outperform larger counterpartsbsp;and offersbsp;features not found elsewhere. It can be mounted virtually anywhere, including on top of other machines. It is portable and easily integrated. The IRB 120 is useful in industries such as the electronic, food and beverage, solar, pharmaceutical, medical, and research areas. This compact six-axis robot can handle payload of up to 3kg. With the ability to be mounted at any angle, it is ideal for placement into tight spots. Cables are routed inside the arm to eliminate interference and ensure integration flexibility. A light aluminumbsp;body, in conjunction with powerful compact motors, gives this robot arm the ability to move with speed and precision. The IRB 120 takes advantage of the power IRC Compact controller for extreme accuracy and motion control in a smaller package. This space saving controller offers many advantages and allows for offline programming.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 120 Robot
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-650 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details