Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
ELECTRO-VOICE
US600EL -- DYNAMIC NOISE-CANCELING GRIP-TO-TALK MICROPHONE, BLACK ELECTRO-VOICE
Electro-voice
Dynamic Noise-Canceling Grip-To-Talk Microphone, Black Electro-Voice
US600EL
Description
Dynamic noise-canceling grip-to-talk microphone, black
Newark, An Avnet Company
Done
Description
Dynamic noise-canceling grip-to-talk microphone, black
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dynamic Noise-Canceling Grip-To-Talk Microphone, Black Electro-Voice
99B2280
Dynamic Noise-Canceling Grip-To-Talk Microphone, Black Electro-Voice
99B2280
Dynamic noise-canceling grip-to-talk microphone, black
Dynamic noise-canceling grip-to-talk microphone, black
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Microphones
Product Number
99B2280
Product Name
Dynamic Noise-Canceling Grip-To-Talk Microphone, Black Electro-Voice
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120
IM69D120
Specs
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
RS Components, Ltd.
Microphones
287731
View Details
Ningbo Best Group Co., Ltd.
Miniature Silicon Microphone
FB3019
Specs
Directivity
Omnidirectional
Frequency Response
100 to 10000 Hz
Actual Size
0.0748 inch (1.9 mm)
View Details
Transducers USA, Inc.
Noise-Cancelling Microphones
Specs
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details