Bosch Tool Corporation Servo Motor R911320573

Description
SERVO MOTOR, KSM SERIES, SERVO MOTOR W/INTEGRATED SERVO CONTROL, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 041 SIZE, 041C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENTS, DC, KSM01.2B-041C-42N-M1 -HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, KSM SERIES, SERVO MOTOR W/INTEGRATED SERVO CONTROL, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 041 SIZE, 041C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENTS, DC, KSM01.2B-041C-42N-M1 -HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 42040436 - Radwell International
Willingboro, NJ, United States
Servo Motor
42040436
Servo Motor 42040436
SERVO MOTOR, KSM SERIES, SERVO MOTOR W/INTEGRATED SERVO CONTROL, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 041 SIZE, 041C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENTS, DC, KSM01.2B-041C-42N-M1 -HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, KSM SERIES, SERVO MOTOR W/INTEGRATED SERVO CONTROL, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 041 SIZE, 041C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENTS, DC, KSM01.2B-041C-42N-M1-HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 42040436
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details