Bosch Tool Corporation Servo Motor R911317806

Description
SERVO MOTOR, 100 SIZE, NATURAL CONVECTION. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 100 SIZE, NATURAL CONVECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126572213 - Radwell International
Willingboro, NJ, United States
Servo Motor
126572213
Servo Motor 126572213
SERVO MOTOR, 100 SIZE, NATURAL CONVECTION. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 100 SIZE, NATURAL CONVECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126572213
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details